EN
  • EN
  • DE

EE-SA104

Part No EE-SA104
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPTO SLOT 3MM TRANS THRU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Sensing Distance 0.118" (3mm)
Sensing Method Transmissive
Continuous forward current- Max 50mA
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Response Time 4μs, 4μs
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1010912-EE-SA104
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EE-SA104 CAD Model

Description

The Transmissive Unamplified Through Hole Sensor from Omron Electronics Inc-EMC Div is a highly reliable and efficient component that is perfect for use in various electronic devices.

  • Sensing Distance: 0.118" (3mm)
  • Maximum Current Collector: 20mA

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT 2 NPN PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess