EN
  • EN
  • DE
  • IT

G5L-114P-PS-12VDC

Part No G5L-114P-PS-12VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823793-G5L-114P-PS-12VDC
Ultra Librarian 3D Model Ultra Librarian G5L-114P-PS-12VDC CAD Model

Description

The G5L-114P-PS-12VDC is a Power PCB Relay manufactured by Omron. It is designed for switching electrical circuits in a wide variety of applications. This relay is characterized by its compact size, high switching capacity, and reliable performance. Its 12VDC coil voltage makes it suitable for use in many low-voltage control systems.

Applications

  • Industrial control equipment: Used in control panels and machinery for switching motors, solenoids, and other high-current devices.
  • Power supplies: Employed in power supplies to switch AC or DC voltages for various output stages.
  • HVAC systems: Found in heating, ventilation, and air conditioning systems for controlling fans, compressors, and other components.
  • Home appliances: Used in appliances such as washing machines, refrigerators, and dishwashers for switching power to different functions.
  • Lighting control systems: Integrated into lighting systems for switching lights on and off or dimming them.

Features

  • High switching capacity: Capable of switching relatively high currents and voltages compared to smaller signal relays.
  • Compact size: Designed for use in applications where space is limited.
  • PCB mountable: Designed for direct mounting onto printed circuit boards (PCBs).
  • 12VDC coil voltage: Operates with a 12VDC coil voltage, making it compatible with many common control circuits.
  • Sealed construction: Some versions may have a sealed construction for protection against dust and moisture.

Benefits

  • Reliable switching: Provides reliable and consistent switching performance over a long lifespan.
  • Isolation: Offers electrical isolation between the control circuit and the switched circuit.
  • Easy integration: Simple to integrate into existing circuits due to its standard PCB mountable package.
  • Versatile: Suitable for a wide range of applications due to its high switching capacity and compact size.
  • Cost-effective: Provides a cost-effective solution for switching high currents and voltages.

Additional Details

The specific electrical specifications of the G5L-114P-PS-12VDC, such as contact current rating, contact voltage rating, and coil resistance, should be verified with the manufacturer's datasheet. The relay's operating temperature range and expected lifespan should also be considered for specific applications. This relay is commonly used in applications requiring reliable and robust switching performance.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $2.4527
Others
Need more? Email Us
Others
Need more? Email Us
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $193.9105
Fujitsu Electronics America, Inc.
IC ANALOG
Lowest to $19.0094
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Others
Lowest to $1.2587
Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess