EN
  • EN
  • DE

K3HB-HTA 100-240VAC

Part No K3HB-HTA 100-240VAC
Manufacturer Omron
Catalog Panel Meters
Description TEMP METER LCD PANEL MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Temperature Meter
Measuring Type RTD, Thermocouple
Measuring Range -200°C ~ 2300°C
Display Type LCD - Dual Color Characters, Backlight
Number Of Characters Per Row 5, 5
Display Characters - Height 0.560" (14.20mm), 0.192" (4.90mm)
Output Type Option Cards Available
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Rectangular - 92.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Option Cards Available
Ultra Librarian 3D Model Ultra Librarian K3HB-HTA 100-240VAC CAD Model

Description

NULL

You May Also Be Interested in

C-TON Industries
AMMETER 0-75A LED PANEL MOUNT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-100A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
VOLTMETER 200MVDC LED PANEL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-75A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-19.99A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
VOLTMETER 2VDC LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-600A LED PANEL MOUNT
Need more? Email Us
C-TON Industries
AMMETER 0-600A LED PANEL MOUNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess