EN
  • EN
  • DE

K3HB-XAA 100-240VAC

Part No K3HB-XAA 100-240VAC
Manufacturer Omron
Catalog Panel Meters
Description PROCESS METER 0-10A LCD PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Process Meter
Measuring Type Process
Measuring Range 0 ~ 10A
Display Type LCD - Dual Color Characters, Backlight
Number Of Characters Per Row 5, 5
Display Characters - Height 0.560" (14.20mm), 0.192" (4.90mm)
Output Type Option Cards Available
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Rectangular - 92.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Option Cards Available;5;9;7;10;8;3;4;2;1;602406;1528;2084;2272;1920;2053;4821;3689;2608;101;600443;1864;582;267;2039;1738;1481;4242;602201;2041;4614;5653;1885;180;601838;2136;3724;601679;314;490;811;2247;12;3588;5880;236;1110;3208;2046;277;68;4080;4008;1597;4106;2543;1568;3244;2299;3483;2584;5737;2303;2946;281;818;0;3847;3993;20441;13347;13303;13304;19517;13305;19518;21235;30932;125263;95180;95181;95182;95183;95184;95185;95186;95187;95188;95189;95190;132992;132991;94407;121017;121018;121019;121020;121021;76275;105163;20145;36090;95191;95192;95193;95194;95195;95196;95197;4461;8730;27399;11392;99967;94406;63468;63469;63470;130827;36092;13319;36093;36094;13318;36095;36096;36097;36098;36099;13306;13307;131125;65102;8607;29903;20522;20523;20524;20525;44320;20539;44326;20538;20526;20527;36100;20528;20529;34765;20530;20532;20533;20534;20541;20542;44318;20543;44327;34762;20535;34763;20537;44319;81531;59144;59238;59145;59240;59239;59241;59242;59243;1241;39389;58860;58859;76766;76765;76764;76763;104775;104776;90228;90230;90229;51863;13309;36101;51864;20552;13308;19563;19564;19565;19566;19567;19568;19569;19570;19571;19519;13310;13311;20553;13312;20554;13313;20555;13314;20556;74020;74021;74022;74023;20499;20500;132225;132317;37387;132226;132219;10916;34251;2009;125323;21199;4635;114867;44328;81218;65227;65228;107057;65810;65229;65231;102307;65230;75945;121022;74857;75946;107058;97667;114878;120836;100049;100050;74859;14177;74858;20443;114879;119747;1233;99966;104124;104129;36102;36103;36106;36107;36108;20562;36110;20563;35542;35543;95762;95763;13364;44444;44445;44441;52873;44446;44447;44448;2646;65232;65859;65366;96022;95169;95170;82635;82636;95171;96023;96024;19050;70816;121023;121024;121025;97671;43277;13317;70818;122133;121026;97672;100736;100737;100738;9322;82637;82638;82639;82640;795;82641;82642;82643;16889;70817;121027;121028;95174;91226;93367;91225;95198;95199;95201;95202;95203;95204;95205;132009;131878;132008;131879;131875;131877;131876;8128;22343;36113;36114;36115;36116;36117;36118;36119;115221;36120;36121;47154;5876;87491;87490;114065;132209;5422;98643;44329;44324;44322;132227;114066;108350;114062;108352;114064;114063;128045;128044;3757;1322;256;63922;5156;94408;260;59840;59841;12438;55;97670;97668;94405;121954;121955;65860;108592;65369;65370;93733;60283;65245;60284;65874;115173;62;61;3;792;804;4;0;2;7;1;1;688499;714278;768195;714279;688500;339472;714280;349395;514266;425206;389339;390055;768194;714281;703878;410918;420229;714282;1;335810;841507;841508;712078;799036;816321;712079;712080;760149;336132;712081;712082;766862;723334;715364;712084;712085;712086;712087;712088;336139;712089;349377;712090;681121;712091;712092;715363;399274;712093;712094;411633;420137;712095;840347;162185;840037;147616;825002;145057;139814;139817;139820;139825;139826;139827;139828;840036;427290;139834;721669;139842;139843;492595;139854;492597;492596;825003;492598;690614;816320;821164;212434;212557;194976;180708;181560;139399;112766;66963;207629;760706;3002;3004;631803;3005;707643;707644;707647;3019;3022;3023;3024;3029;3031;3040;510755;631018;3050;3051;3052;425178;3078;816851;3106;3110;3116;3142;3143;631802;3144;3145;3149;3150;631816;3151;631804;3152;3153;684462;3148;492605;3154;3157;684140;3161;3163;3179;3181;3183;3184;514277;3185;3186;3188;693365;3191;3193;3194;793363;840035;3195;479835;480589;3196;704232;3197;3202;3221;3223;3232;3234;3240;484526;3262;3280;836929;3284;3285;3288;3303;3304;3305;3320;3327;3339;3350;684141;3351;3352;3353;3354;3356;3357;3362;3376;3377;3392;34
Ultra Librarian 3D Model Ultra Librarian K3HB-XAA 100-240VAC CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PXM350;MODBUS;5A/1A CT IN;RLY OU
Need more? Email Us
Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
TEMP MTR -10DEG C-40DEG C PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Eaton Bussmann
METER MODULE EXTERNAL
Need more? Email Us
Omron
PROCESS MTR 0-400VAC LCD PNL MT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess