EN
  • EN
  • DE

P2CF-11-E

Part No P2CF-11-E
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 11 POS DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Type Socket
Number of Positions 11
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products Multiple Series
Ultra Librarian 3D Model Ultra Librarian P2CF-11-E CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
RELAY SOCKET 10 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9221
Omron
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $2.3471
TE Connectivity
RELAY SOCKET 8 POS PANEL MOUNT / Relay Socket Panel Mount
Need more? Email Us
Panasonic
HN RELAY DIN RAIL TERMINAL SOCKE / Relay Socket DIN Rail
Need more? Email Us
NTE
SOCKET FOR R51 SERIES
Need more? Email Us
Weidmuller
RELAY SOCKET SPW 3CO
Lowest to $14.9180
Omron
RELAY SOCKET 10 POS THROUGH HOLE
Lowest to $7.4696
Panasonic
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $5.1617
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.1021

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess