EN
  • EN
  • DE
  • IT

1.5SMC6.8AT3

Part No 1.5SMC6.8AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener  Transient Voltage Suppressors | TVS DIODE 5.8V 10.5V SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5.8V
Voltage - Breakdown (Minimum) 6.45V
Voltage - Clamping (Maximum) at Ipp 10.5V
Current - Peak Pulse (10/1000μs) 143A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Family Part Number 1.5SMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120853-1.5SMC6.8AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5SMC6.8AT3 CAD Model

Description

Product Overview: 1.5SMC6.8AT3 by ON Semiconductor

The 1.5SMC6.8AT3 is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices. With its compact SMC package, the 1.5SMC6.8AT3 is suitable for high-density circuit board designs and is widely used in a variety of applications ranging from consumer electronics to industrial systems.

Key Features

  • Peak Pulse Power Dissipation: The diode offers an impressive 1500W peak pulse power dissipation capability for a 10/1000μs waveform, which helps to safeguard against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 6.8V, the 1.5SMC6.8AT3 ensures that voltage levels remain within safe limits for the protected components.
  • Low Leakage Current: The device is characterized by its low leakage current, reducing power loss and improving overall efficiency.
  • Fast Response Time: The TVS diode reacts swiftly to overvoltage events, providing prompt protection to the sensitive circuitry.
  • Temperature Range: It operates effectively within a broad temperature range from -55°C to +150°C, making it versatile for various operating environments.

Applications

  • Consumer Electronics: Protects smartphones, tablets, and other personal devices from voltage transients.
  • Automotive Systems: Shields automotive electronics, including control units and sensors, from surges.
  • Industrial Equipment: Ensures the safety of industrial control systems and machinery.
  • Power Supplies: Provides overvoltage protection for power lines and power supply units.
  • Telecommunication Devices: Guards communication infrastructure against voltage spikes.

The 1.5SMC6.8AT3 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the protection of electronic systems. Its combination of power, precision, and performance makes it an essential part of any circuit where transient voltage protection is a concern. Whether you're designing for commercial or industrial applications, this TVS diode is an excellent choice for keeping your electronics safe from unexpected voltage disturbances.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess