EN
  • EN
  • DE

16251476

Part No 16251476
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 145509-16251476
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16251476 CAD Model

Description

ON Semiconductor's Product 16251476 is a state-of-the-art electronic component designed for high-efficiency applications in a wide range of industries. Known for its reliability and performance, this product is a testament to ON Semiconductor's commitment to providing innovative solutions to modern electronic challenges.

Key Features

  • High Performance: The product is engineered to deliver top-notch performance, ensuring that it meets the rigorous demands of various applications.
  • Energy Efficient: With energy-saving capabilities, it helps to reduce power consumption, making it an eco-friendly choice for energy-conscious consumers.
  • Durability: Constructed with high-quality materials, Product 16251476 is built to last, offering a long service life and consistent performance.
  • Compact Size: Its small form factor makes it an ideal choice for applications where space is at a premium, without compromising on power or functionality.

Applications

Product 16251476 is versatile and can be used in various applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Technical Specifications

The technical specifications of Product 16251476 include:

  • Operating Temperature Range: Specified by the manufacturer to ensure optimal performance under various environmental conditions.
  • Voltage Ratings: Designed to handle specific voltage levels, suitable for a range of electronic circuits and applications.
  • Current Capacity: Capable of supporting the required current levels for its intended applications.
  • Package Type: Available in a user-friendly package that simplifies installation and integration into existing systems.
  • Certifications: Compliant with industry standards and certifications, ensuring compatibility and safety in its intended markets.

Quality and Support

ON Semiconductor provides comprehensive support for Product 16251476, including detailed documentation, technical support, and customer service. The company's quality assurance guarantees that each component meets stringent quality standards, ensuring customer satisfaction and trust in ON Semiconductor products.

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Bosch Sensortec
Need more? Email Us
Intersil
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Vishay
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Wurth Electronics Inc
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess