EN
  • EN
  • DE

1N5225B

Part No 1N5225B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Voltage regulator diodes | DIODE ZENER 3V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 29 Ohms
Current - Reverse Leakage at Vr 50μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N5225
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121857-1N5225B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5225B CAD Model

Description

The 1N5225B is a highly reliable, voltage-regulator Zener diode produced by ON Semiconductor, a leader in the semiconductor industry. This electronic component is designed to provide a precise voltage reference and is commonly used in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Voltage Stability: The 1N5225B Zener diode offers a nominal Zener voltage of 3.0V, making it suitable for applications that require a stable and regulated voltage supply.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power, ensuring reliable operation in various circuits.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose Zener diodes, providing a balance between precision and cost-effectiveness.
  • Package Type: It is available in a DO-35 glass package, which is known for its durability and high thermal conductivity, ensuring the diode operates efficiently even under stress.
  • Temperature Stability: The 1N5225B operates within a wide temperature range, maintaining consistent performance across different environmental conditions.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the 1N5225B is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility of the 1N5225B Zener diode allows it to be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference elements in precision circuits
  • Waveform shaping and clipping circuits

Conclusion

The 1N5225B from ON Semiconductor is a robust and reliable Zener diode that provides a cost-effective solution for voltage regulation needs. Its combination of stability, power handling, and compliance with environmental standards makes it an excellent choice for designers and engineers looking to integrate voltage reference components into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4,505+ $0.0129 $58.1145
10,870+ $0.0106 $115.2220
16,855+ $0.0103 $173.6065
23,260+ $0.0099 $230.2740
30,125+ $0.0096 $289.2000
40,545+ $0.0085 $344.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 4505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess