EN
  • EN
  • DE

1N5337BRLG(4.7V)

Part No 1N5337BRLG(4.7V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150061-1N5337BRLG(4.7V)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5337BRLG(4.7V) CAD Model

Description

ON Semiconductor 1N5337BRLG Zener Diode - 4.7V

The ON Semiconductor 1N5337BRLG is a robust and reliable Zener diode designed to provide precision voltage regulation. This electronic component is engineered to maintain a stable 4.7V output, which is crucial for various applications requiring consistent voltage levels. The 1N5337BRLG is an essential device for power management solutions, offering protection against overvoltage conditions and ensuring the longevity of sensitive electronic circuits.

Key Features:

  • Voltage Regulation: Provides a precise 4.7V nominal Zener voltage, making it suitable for voltage reference or voltage clamping applications.
  • Power Dissipation: Capable of handling up to 5W of power dissipation, ensuring stability and reliability under varying electrical loads.
  • High Surge Capability: Designed to withstand surge currents, thereby enhancing the component's robustness against transient voltage spikes.
  • Package: The device comes in an axial-lead, transfer-molded plastic package, which offers a compact form factor and is ideal for through-hole mounting.
  • Operating Temperature Range: Offers a wide operating temperature range from -65°C to +175°C, suitable for use in harsh environmental conditions.

Applications:

The 1N5337BRLG Zener diode from ON Semiconductor is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

ON Semiconductor's commitment to quality is evident in the 1N5337BRLG Zener diode. It is manufactured to meet high industry standards, ensuring reliable performance for your critical circuit designs. Whether you're working on a simple power supply or a complex industrial system, this Zener diode is an excellent choice for maintaining a stable voltage and protecting your electronic components from potential damage.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess