EN
  • EN
  • DE

1N5337BRLG

Part No 1N5337BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 4.7V 5% 2Ohm 5000mW 2-Pin Case 017AA-01 T/R / DIODE ZENER 4.7V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002242-1N5337BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N5337B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5337BRLG CAD Model

Description

Product Overview: 1N5337BRLG Zener Diode

The 1N5337BRLG from ON Semiconductor is a robust and reliable Zener diode designed for a wide range of applications. This Zener diode is known for its high performance and efficiency, making it a popular choice for professionals in the electronics industry. With a nominal Zener voltage of 4.7V, it is an excellent choice for voltage regulation tasks in various electronic circuits.

Key Features

  • Zener Voltage: The 1N5337BRLG offers a Zener voltage of 4.7V, providing precise voltage regulation in a variety of applications.
  • Power Dissipation: With a power dissipation of 5W, this diode can handle significant energy without degradation, ensuring long-term reliability.
  • Surge Capability: It comes with a surge capability feature that allows it to withstand transient over-voltage conditions, protecting the circuit from potential damage.
  • Package: Packaged in a convenient and robust Axial Lead, the 1N5337BRLG is easy to install in a wide range of equipment.
  • Operating and Storage Temperature: It operates over a wide temperature range from -65°C to +175°C, suitable for harsh environments.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive applications.

Applications

The 1N5337BRLG is versatile and can be used in various electronic devices and systems, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Other types of power management applications

Quality and Standards

ON Semiconductor is committed to providing high-quality products that meet international standards. The 1N5337BRLG is no exception and is manufactured to meet or exceed the requirements of various industry certifications, ensuring reliability and performance in even the most demanding applications.

Conclusion

With its robust construction, precise voltage control, and high power dissipation, the 1N5337BRLG from ON Semiconductor is an excellent choice for designers and engineers looking to integrate a reliable Zener diode into their electronic designs. Its ability to withstand harsh conditions and provide consistent performance makes it a valuable component in any power management system.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2805 $50.4900
435+ $0.2302 $100.1370
675+ $0.2230 $150.5250
930+ $0.2158 $200.6940
1,200+ $0.2086 $250.3200
1,605+ $0.1870 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess