EN
  • EN
  • DE

1N752A

Part No 1N752A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Half Watt Zeners | DIODE ZENER 5.6V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 11 Ohms
Current - Reverse Leakage at Vr 1μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N752
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122151-1N752A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N752A CAD Model

Description

The 1N752A is a highly reliable Zener diode from ON Semiconductor, designed for providing precision voltage regulation in a diverse range of electronic circuits. This Zener diode is a popular choice among engineers and hobbyists alike due to its stable Zener voltage, low leakage current, and robust performance characteristics.

Key Features

  • Zener Voltage: The 1N752A offers a Zener voltage of 5.6V, making it suitable for applications requiring a well-defined voltage regulation in this range.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power without overheating, ensuring long-term reliability.
  • Package: Encased in a DO-35 glass package, the 1N752A is designed for through-hole mounting, providing ease of use for PCB designs and prototyping.
  • Temperature Stability: The 1N752A features a stable Zener voltage over a broad temperature range, ensuring consistent performance across various environmental conditions.

Applications

The versatile nature of the 1N752A Zener diode allows it to be used in a multitude of applications, including:

  • Voltage regulation circuits
  • Surge suppression devices
  • Switching power supplies
  • Other types of power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N752A is no exception. Each diode is meticulously crafted to meet high standards of performance and reliability. This ensures that each unit provides the stability and longevity required for both commercial and industrial applications.

Environmental Compliance

The 1N752A complies with RoHS directives, making it an environmentally friendly choice for modern electronic designs. By choosing this Zener diode, designers and manufacturers are making a conscious decision to reduce the environmental impact of their products.

Whether you are designing a new power management system or looking to enhance an existing circuit, the 1N752A from ON Semiconductor is an excellent choice for a precise and reliable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess