EN
  • EN
  • DE

1PMT33AT1G

Part No 1PMT33AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 33VWM 53.3VC POWERMITE / 53.3V Clamp Ipp Tvs Diode Surface Mount Powermite
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 53.3V
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package Powermite
Base Product Number 1PMT33
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905754-1PMT33AT1G
Ultra Librarian 3D Model Ultra Librarian 1PMT33AT1G CAD Model

Description

Product Overview: 1PMT33AT1G - ON Semiconductor

The 1PMT33AT1G from ON Semiconductor is a robust, high-performance transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This device is a reliable solution for safeguarding voltage-sensitive components which can be found in a variety of applications, including automotive systems, industrial controls, power supply circuits, and communication systems.

Key Features

  • Peak Pulse Power Dissipation: The 1PMT33AT1G is capable of handling 1.5 kW at 10/1000 µs waveform, ensuring effective protection against high energy transients.
  • Reverse Stand-off Voltage: It has a reverse stand-off voltage of 33 V, which is the maximum voltage that can be applied to the TVS diode without causing it to conduct.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of the system it protects.
  • Fast Response Time: The diode's response time to transient events is less than 1 picosecond from 0 V to BV min, providing immediate protection against voltage spikes.
  • Operating Temperature Range: This TVS diode operates over a wide temperature range from -55°C to +150°C, making it suitable for harsh environmental conditions.
  • Package: The 1PMT33AT1G is available in a molded package which is designed for surface mount applications, making it easy to integrate into various PCB designs.

Applications

The versatility of the 1PMT33AT1G allows it to be used in a multitude of applications, including:

  • Automotive systems where it can protect sensitive electronics from voltage transients due to load dump and jump starts.
  • Industrial controls, where it can safeguard against surges caused by heavy machinery or power interruptions.
  • Power supply circuits, providing a shield against spikes and surges that can occur during power fluctuations or failures.
  • Communication systems, ensuring the integrity of signals and protecting against transient voltages caused by lightning strikes or switching noise.

With its robust design and high surge capability, the 1PMT33AT1G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1982 $58.4690
715+ $0.1626 $116.2590
1,100+ $0.1575 $173.2500
1,520+ $0.1525 $231.8000
1,960+ $0.1474 $288.9040
2,625+ $0.1321 $346.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess