EN
  • EN
  • DE

1SMA5913BT3

Part No 1SMA5913BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 1.5W SMA / Zener Diode 3.3 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5913
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1SMA5913BT3OSCT,1SMA5913BT3OSTR,1SMA5913BT3OSDKR
Standard Package 5,000
Win Source Part Number 1324495-1SMA5913BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5913BT3 CAD Model

Description

Product Overview: 1SMA5913BT3 from ON Semiconductor

The 1SMA5913BT3 is a robust Zener voltage regulator diode, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is an essential component for a wide range of electronic applications where voltage regulation is critical. It offers a precise Zener breakdown voltage, making it suitable for providing a reference voltage in numerous circuits.

Key Features

  • Zener Voltage Range: The 1SMA5913BT3 offers a Zener voltage range of 3.3 V to 68 V, which accommodates a broad spectrum of voltage regulation requirements.
  • Power Dissipation: With a power dissipation of 1.5 Watts, this Zener diode can handle significant energy, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a highly compact SMA package, ideal for surface-mounted design, saving precious board space while ensuring easy integration into various circuits.
  • Thermal Resistance: It features a low thermal resistance, ensuring efficient heat dissipation and reliable operation even under high-power or high-temperature conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and cost-effectiveness.

Applications

The 1SMA5913BT3 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMA5913BT3 is no exception, as it is built to meet stringent industry standards for performance and reliability. It ensures stable operation over its lifetime, even in challenging environmental conditions.

Environmental Compliance

In line with global environmental standards, the 1SMA5913BT3 complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

With its combination of features, the 1SMA5913BT3 from ON Semiconductor is an excellent choice for designers who require a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0910 $50.0500
1,175+ $0.0852 $100.1100
1,825+ $0.0822 $150.0150
2,620+ $0.0764 $200.1680
3,410+ $0.0734 $250.2940
4,260+ $0.0705 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,190 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess