EN
  • EN
  • DE

1SMA5921BT3

Part No 1SMA5921BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 1.5W SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 2.5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5921
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1377386-1SMA5921BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5921BT3 CAD Model

Description

The 1SMA5921BT3 is a robust voltage regulator Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer excellent voltage regulation with a sharp knee on the voltage-current characteristic curve, making it an ideal choice for a wide range of applications that require precise voltage clamping.

Key Features

  • Power Dissipation: With a power dissipation of 1.5 Watts, the 1SMA5921BT3 can handle significant voltage without overheating, ensuring reliability and longevity in demanding situations.
  • Voltage Range: This diode comes in a wide range of Zener voltages, from 11V to 200V, providing flexibility to meet various design requirements.
  • Package: Encased in a highly durable SMA package, the diode is designed to be compact and robust, suitable for automated placement in high-density circuit boards.
  • Surge Capability: It can withstand surge currents, making it an excellent choice for protecting sensitive electronics against voltage spikes.
  • Standard Zener Voltage Tolerance: The series offers a standard tolerance of ±5% on nominal Zener voltage, ensuring consistent performance.

Applications

The 1SMA5921BT3 is versatile and can be used in various electronic circuits for purposes such as voltage regulation, voltage reference, and surge protection. Common applications include:

  • Consumer electronics
  • Telecommunication devices
  • Industrial electronics
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the 1SMA5921BT3 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each diode meets rigorous quality control measures before it reaches the customer.

Environmental Compliance

The 1SMA5921BT3 is RoHS compliant and free from environmentally harmful substances, making it suitable for use in eco-conscious products. With ON Semiconductor's dedication to sustainability, customers can be assured of an environmentally friendly component choice.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
790+ $0.1467 $115.8930
1,230+ $0.1409 $173.3070
1,770+ $0.1305 $230.9850
2,295+ $0.1259 $288.9405
2,860+ $0.1213 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,700 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess