EN
  • EN
  • DE

1SMA5922BT3G

Part No 1SMA5922BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 3 Ohm
Current - Reverse Leakage @ Vr 2.5μA @ 6V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 075054-1SMA5922BT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5922BT3G CAD Model

Description

Product Overview: 1SMA5922BT3G Zener Voltage Regulator Diode

The 1SMA5922BT3G is a robust Zener voltage regulator diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's extensive range of voltage regulator devices, which are designed to provide a stable reference voltage and offer protection by limiting the voltage to a safe level for sensitive circuits.

Key Features

  • Voltage Range: The 1SMA5922BT3G offers a wide Zener voltage range from 3.3V to 56V, enabling its use in various applications that require different voltage levels.
  • Power Dissipation: With a power dissipation of 1.5 watts, this device can handle significant power levels, making it suitable for high-power applications.
  • Package: It comes in a highly compact SMA package, which is ideal for automated assembly and helps in saving space on printed circuit boards (PCBs).
  • Surge Capability: The diode has a surge current specification, which allows it to withstand transient over-voltage conditions, ensuring reliability and longevity of the electronic component.
  • Tolerance: A tolerance level of ±5% is offered, which provides precise voltage regulation and stability for the circuits it is used in.

Applications

  • Power management in consumer electronics
  • Over-voltage protection in industrial systems
  • Automotive and telecommunications circuits
  • Voltage stabilization for sensitive electronic components

The 1SMA5922BT3G is a versatile and durable Zener diode that is highly suitable for a variety of applications where voltage regulation and protection are critical. Its robust design and reliable performance under varying conditions make it a preferred choice for design engineers. ON Semiconductor's commitment to quality ensures that this Zener diode meets the stringent requirements of the electronics industry, providing a dependable solution for voltage regulation needs.

Environmental and Quality Certifications

ON Semiconductor ensures that the 1SMA5922BT3G meets environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the product is backed by ON Semiconductor's quality assurance, reflecting the company's dedication to delivering high-quality and environmentally conscious components.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1315 $50.6275
930+ $0.1079 $100.3470
1,440+ $0.1045 $150.4800
1,980+ $0.1011 $200.1780
2,560+ $0.0978 $250.3680
3,425+ $0.0877 $300.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,800 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess