EN
  • EN
  • DE

1SMB18AT3

Part No 1SMB18AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 18V 29.2V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number 1SMB18
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 802334-1SMB18AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB18AT3 CAD Model

Description

Product Overview: 1SMB18AT3 Zener Overvoltage Transient Suppressor

The 1SMB18AT3 is a high-quality Zener overvoltage transient suppressor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is engineered to protect sensitive electronics from voltage transients induced by inductive load switching and lightning, making it an essential part of any circuit where reliable protection is a must.

Key Features

  • Stand-Off Voltage: The device features a stand-off voltage of 18V, offering a stable protection level for a wide range of applications.
  • Peak Power Dissipation: With its peak power dissipation of 600W at 10/1000μs waveform, the 1SMB18AT3 can handle significant power surges, ensuring the safety of the electronic components it guards.
  • Fast Response Time: The component boasts an exceptionally fast response time, reacting to overvoltage events quickly to provide immediate protection.
  • Low Incremental Surge Resistance: The low incremental surge resistance feature ensures minimal voltage drop during a surge event, maintaining the integrity of the protected circuit.
  • Operating Temperature Range: Suitable for a wide range of environmental conditions, the 1SMB18AT3 operates effectively within a temperature range of -55°C to +150°C.

Applications

The 1SMB18AT3 is versatile and can be used in various applications, including:

  • Power supply protection
  • Automotive systems
  • Consumer electronics protection
  • Telecommunication devices
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 1SMB18AT3 is no exception, as it is manufactured in ISO-certified facilities and undergoes rigorous testing to ensure its performance under extreme conditions. This commitment to quality ensures that the 1SMB18AT3 is a dependable component for any application requiring transient voltage suppression.

Environmental Compliance

The 1SMB18AT3 complies with RoHS and REACH environmental directives, making it a suitable choice for eco-conscious applications and companies aiming to reduce their environmental footprint.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1737 $58.1895
810+ $0.1427 $115.5870
1,255+ $0.1381 $173.3155
1,730+ $0.1337 $231.3010
2,235+ $0.1293 $288.9855
2,995+ $0.1159 $347.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,590 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess