EN
  • EN
  • DE

1SV233-TB-E

Part No 1SV233-TB-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA SGL CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-CP
Win Source Part Number 038835-1SV233-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV233-TB-E CAD Model

Description

The 1SV233-TB-E is a high-performance varactor diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This precision-tuned diode is specifically crafted for voltage-controlled oscillator (VCO) and voltage-controlled phase shifter applications, where consistent and reliable performance is paramount.

Key Features

  • High Tuning Ratio: The 1SV233-TB-E offers a high tuning ratio, allowing for a wide range of frequency adjustments, which is essential for VCO applications.
  • Low Series Resistance: Its low series resistance ensures minimal signal loss, contributing to a high-quality and efficient signal processing.
  • Compact Package: Encased in a small, lead-free package, this varactor diode is suitable for space-constrained designs without compromising on performance.
  • High Capacitance: The diode features high capacitance, which is crucial for achieving desired tuning characteristics in various electronic circuits.

Applications

The 1SV233-TB-E is versatile and can be used in a wide array of electronic devices. Its primary applications include:

  • Voltage-Controlled Oscillators (VCOs)
  • Voltage-Controlled Phase Shifters
  • RF and Microwave Tunable Filters
  • Frequency Modulators and Demodulators

Product Specifications

Parameter Value
Package TO-236AB (SOT-23)
Reverse Voltage 30 V
Capacitance Ratio 15 (min) at VR=2V to VR=28V
Series Resistance 0.8 Ohms (max) at VR=2V, f=470 MHz

With its robust design and ON Semiconductor's reputation for reliability, the 1SV233-TB-E varactor diode is an excellent choice for engineers and designers looking to enhance their electronic designs with a high-quality frequency tuning component.

You May Also Be Interested in

NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1649 $58.5395
855+ $0.1354 $115.7670
1,325+ $0.1312 $173.8400
1,820+ $0.1270 $231.1400
2,355+ $0.1227 $288.9585
3,155+ $0.1100 $347.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess