EN
  • EN
  • DE

2N3773G

Part No 2N3773G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 16A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity NPN
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 1.4V @ 800mA, 8A
Collector Cut-off Current(Max) 10mA
Typical Gain (hFE) (Min) 15 @ 8A, 4V
Maximum Power Dissipation 150W
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 197464-2N3773G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3773G CAD Model

Description

ON Semiconductor 2N3773G Power Transistor

The 2N3773G is a high-power bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is a preferred device for a wide range of power applications due to its robust performance characteristics.

Key Features

  • Voltage and Current Ratings: The 2N3773G is capable of withstanding high voltages with a collector-emitter rating of up to 140V and can handle continuous collector currents up to 16A, making it suitable for high-power circuits.
  • High Power Dissipation: With a power dissipation of 150W, this transistor can manage significant energy without compromising its performance, which is essential for demanding applications.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
  • Robust Frequency Response: It has a transition frequency of 4MHz, providing a good frequency response for a power transistor, which is beneficial in applications where switching speed is crucial.
  • TO-204 Package: Encased in a TO-204 (TO-3) metal package, the 2N3773G ensures excellent heat dissipation and mechanical protection, contributing to its reliability and longevity in harsh environments.

Applications

The 2N3773G is versatile and can be used in various power switching applications, including:

  • Linear power amplifiers
  • Switching regulators
  • Motor controls
  • Power inverters
  • Audio amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N3773G is no exception, with rigorous testing protocols to ensure it meets the stringent requirements for industrial and commercial use. Users can expect consistent performance and durability from this power transistor.

Environmental Compliance

The 2N3773G adheres to environmental standards, including Pb-free and RoHS compliance. This commitment to sustainability ensures that the product is suitable for use in environmentally sensitive applications and helps in reducing the ecological footprint of electronic components.

Whether for amplification, switching, or control, the ON Semiconductor 2N3773G power transistor is an excellent choice for designers looking for a reliable and efficient solution to handle high-power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4023 $65.8161
15+ $7.7147 $115.7205
24+ $7.4737 $179.3688
32+ $7.2326 $231.4432
42+ $6.9914 $293.6388
56+ $6.2682 $351.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess