EN
  • EN
  • DE

2N3904ZL1G

Part No 2N3904ZL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.2A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 100877-2N3904ZL1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N3904ZL1G CAD Model

Description

ON Semiconductor 2N3904ZL1G NPN Bipolar Transistor

The 2N3904ZL1G is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is a crucial component in a wide range of electronic applications due to its high performance and reliability.

With its ability to amplify current, the 2N3904ZL1G makes an ideal choice for various circuit applications, including small signal amplification and switching. The device is housed in a TO-92 package, which is widely used for through-hole mounting, making it suitable for general-purpose applications in commercial, industrial, and educational environments.

Key Features:

  • Transistor Polarity: NPN - This indicates that the transistor is designed to control the flow of electrons from the emitter to collector.
  • Collector-Emitter Voltage (VCEO): 40V - This is the maximum voltage the transistor can withstand from the collector to the emitter while the base is open.
  • Collector-Base Voltage (VCBO): 60V - This rating specifies the maximum voltage that can be applied between the collector and base with the emitter open.
  • Emitter-Base Voltage (VEBO): 6V - This is the maximum voltage that can be applied between the emitter and base without causing damage.
  • Collector Current (IC): 200mA - The transistor can handle up to 200 milliamperes of continuous collector current, making it suitable for a variety of low to medium power applications.
  • Power Dissipation (Pd): 625mW - This is the amount of power the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): A range from 100 to 300 - This parameter defines the ratio of the collector current to the base current, indicating the level of amplification possible.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - This wide temperature range ensures reliable operation under various environmental conditions.
  • RoHS Compliant: The 2N3904ZL1G meets the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in green electronics.

The 2N3904ZL1G transistor from ON Semiconductor is an industry-standard component known for its high-quality performance. It is a practical choice for designers and hobbyists alike who require a reliable NPN transistor for their electronic projects. Whether for amplification, switching, or as a discrete component in digital logic circuits, the 2N3904ZL1G offers a cost-effective solution without compromising on quality.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6664 $59.9760
215+ $0.5475 $117.7125
330+ $0.5301 $174.9330
455+ $0.5128 $233.3240
585+ $0.4955 $289.8675
780+ $0.4447 $346.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess