EN
  • EN
  • DE

2N5038G

Part No 2N5038G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 90V 20A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity NPN
Maximum Current Collector 20A
VCEO Maximum Collector-Emitter Breakdown Voltage 90V
Max Vce (sat) 2.5V @ 5A, 20A
Typical Gain (hFE) (Min) 20 @ 12A, 5V
Maximum Power Dissipation 140W
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 138020-2N5038G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5038G CAD Model

Description

ON Semiconductor 2N5038G Power Transistor

The 2N5038G is a high-power bipolar junction transistor (BJT) from ON Semiconductor, renowned for its robust performance and reliability in various applications. This NPN transistor is specifically designed to handle high current and voltage, making it an ideal choice for power amplification and switching applications.

Key Features

  • High Current Handling: The 2N5038G is capable of sustaining a high collector current (Ic) of up to 30A, which makes it suitable for handling large power loads.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 140V, this transistor can be employed in circuits that operate at higher voltages, providing designers with greater flexibility.
  • Low Saturation Voltage: The low VCE(sat) of this device helps in reducing power loss and improving efficiency when the transistor is in the on-state.
  • Robust Thermal Performance: The 2N5038G comes in a TO-3 package that offers excellent thermal conduction and dissipation, ensuring stable operation even under high power conditions.

Applications

The 2N5038G is versatile and can be used in a wide range of applications, including:

  • Power supply regulators
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Linear amplifiers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 2N5038G is no exception. It is designed to meet stringent standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging electrical environments.

Environmental Compliance

The 2N5038G transistor is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards, which restrict the use of certain hazardous materials in electrical and electronic equipment.

With its powerful features and reliable performance, the ON Semiconductor 2N5038G power transistor is an excellent choice for designers looking to create efficient, high-performance power circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess