EN
  • EN
  • DE

2N5684

Part No 2N5684
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(50A,300W) | TRANS PNP 80V 50A TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 50A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 5V at 10A, 50A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 25A, 2V
Maximum Power 300mW
Frequency - Transition 2MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AE
Supplier Device Package TO-3
Family Part Number 2N5684
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124003-2N5684
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N5684 CAD Model

Description

The 2N5684 from ON Semiconductor is a high-power bipolar junction transistor (BJT) designed for general-purpose power amplification and switching applications. This robust transistor offers a combination of high current capacity and voltage handling capability, making it an ideal choice for a wide range of industrial, commercial, and entertainment applications.

The 2N5684 is capable of handling continuous collector currents up to 50A, with a peak collector current rating of 80A. This allows it to drive high-current loads with ease. Additionally, it has a collector-emitter voltage (VCEO) rating of 60V, providing a good margin for applications that experience voltage spikes or surges.

This power transistor is known for its high gain, with a minimum hFE of 15 when the collector current is at 25A, ensuring efficient operation even at high currents. The device also features a low saturation voltage, which minimizes power loss and improves efficiency in switching applications.

The 2N5684 is housed in a TO-3 package, which is a metal can package renowned for its excellent thermal properties. The robust construction of the TO-3 package ensures that the transistor can withstand harsh environments and provides superior heat dissipation capabilities, which is critical for maintaining the reliability and longevity of the device under high power operation.

ON Semiconductor has designed the 2N5684 with reliability in mind. It is capable of operating within a junction temperature range of -65°C to +200°C, making it suitable for use in extreme conditions. The transistor also features a fast switching response, which is essential for applications that require quick transitions between on and off states.

Whether you're designing power supplies, motor controllers, or audio amplifiers, the 2N5684 from ON Semiconductor is a reliable and efficient component that will help ensure the success of your project. With its impressive current handling, voltage rating, and thermal performance, this power transistor is a solid choice for demanding power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess