EN
  • EN
  • DE

2N5884

Part No 2N5884
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(25A,200W) | TRANS PNP 80V 25A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 25A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 4V at 6.25A, 25A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 10A, 4V
Maximum Power 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N5884
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124019-2N5884
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N5884 CAD Model

Description

The 2N5884 is a high-power PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor. This robust power transistor is primarily used in amplification and switching applications. With its ability to handle significant power levels, the 2N5884 is an ideal choice for commercial and industrial electronic devices that require reliable performance under demanding conditions.

Key Features:

  • High Current Handling: The 2N5884 is capable of managing high current up to 25A, making it suitable for heavy-duty operations.
  • High Power Dissipation: With a power dissipation of 200W, this transistor can withstand and dissipate considerable amounts of heat generated during operation.
  • High Voltage Rating: It has a collector-emitter voltage (VCEO) rating of 80V, ensuring stable performance in high-voltage circuits.
  • PNP Configuration: As a PNP transistor, it is designed to pass majority carriers in the form of holes, making it efficient for positive-side switching applications.
  • TO-3 Package: Enclosed in a TO-3 metal case, the 2N5884 ensures excellent heat dissipation and mechanical durability.

Applications:

The 2N5884 transistor is widely used across various applications due to its high power and current handling capabilities. Some of the common applications include:

  • Linear power amplifiers
  • Switching regulators
  • Motor controls
  • Power inverters
  • Audio amplifiers

Technical Specifications:

Parameter Value Collector-Emitter Voltage (VCEO) 80V Collector Current (IC) 25A Power Dissipation (PD) 200W Operating Junction Temperature (TJ) -65 to 200°C Package Type TO-3

For detailed information and datasheets, it is recommended to visit the official ON Semiconductor website or contact authorized distributors. The 2N5884 from ON Semiconductor stands as a testament to the company's commitment to providing high-quality components for the most rigorous electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess