EN
  • EN
  • DE

2SA1179M6-TA(M-6)

Part No 2SA1179M6-TA(M-6)
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153431-2SA1179M6-TA(M-6)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1179M6-TA(M-6) CAD Model

Description

ON Semiconductor 2SA1179M6-TA(M-6) PNP Transistor

The ON Semiconductor 2SA1179M6-TA(M-6) is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This semiconductor device is well-suited for amplification and switching purposes, thanks to its fast switching speeds and high current capability. The 2SA1179M6-TA(M-6) is housed in a compact M-6 package, making it ideal for space-constrained applications.

Key Features:

  • Device Type: PNP BJT - This transistor is a PNP type, meaning the majority charge carriers are holes, making it suitable for positive side switching in a circuit.
  • Package: M-6 - The M-6 package is small and lightweight, offering a practical solution for densely populated PCBs.
  • High Current Handling: The 2SA1179M6-TA(M-6) is capable of handling a significant amount of current, which is essential for driving larger loads.
  • Low Saturation Voltage: This transistor exhibits low saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • Speed: It offers fast switching speeds, which is beneficial for applications requiring quick response times.

Applications:

The versatility of the 2SA1179M6-TA(M-6) allows it to be used in various electronic circuits. Its typical applications include:

  • Power management circuits
  • Signal amplification stages
  • Audio amplifiers
  • Switching regulators
  • Motor control circuits
  • Driver stages in high-fidelity sound systems

The ON Semiconductor 2SA1179M6-TA(M-6) transistor is a reliable choice for designers looking to incorporate a robust PNP transistor into their electronic designs. Its combination of high current capacity, low saturation voltage, and fast switching speed make it a versatile component that enhances the performance and efficiency of a wide array of electronic products.

Whether you're working on consumer electronics, automotive systems, or industrial controls, the 2SA1179M6-TA(M-6) from ON Semiconductor is a component that can help you achieve the desired functionality with its proven performance and compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess