ON Semiconductor 2SA1207-T PNP Transistor
The ON Semiconductor 2SA1207-T is a PNP bipolar junction transistor (BJT) that is designed for use in high-speed switching applications. This semiconductor device is part of ON Semiconductor's portfolio of transistors that are known for their reliability and performance. The 2SA1207-T is suitable for a range of electronic circuits, including audio frequency amplifier stages and various switching functions.
Key Features
- High Current Capability: This PNP transistor can handle a continuous collector current (Ic) of up to 1A, making it suitable for moderate power applications.
- Low Saturation Voltage: The 2SA1207-T has a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in switching applications.
- High-Speed Switching: With its fast switching times, this transistor is ideal for high-speed circuit designs.
- Complementary NPN Type: The 2SA1207-T has a complementary NPN transistor, enabling the design of push-pull configurations commonly used in power amplifiers.
Electrical Characteristics
Parameter
Symbol
Value
Collector-Base Voltage
VCBO
-160V
Collector-Emitter Voltage
VCEO
-140V
Emitter-Base Voltage
VEBO
-5V
Collector Current
IC
-1A
Collector Power Dissipation
PC
25W
Applications
The 2SA1207-T PNP transistor is versatile and can be utilized in various applications such as:
- Audio frequency amplifier stages
- Power management functions
- Switching regulators
- DC-DC converters
- Motor control circuits
ON Semiconductor's commitment to quality ensures that the 2SA1207-T is a reliable component for designers and engineers looking to optimize their electronic designs for performance and efficiency.