EN
  • EN
  • DE

2SA1252D6-TB

Part No 2SA1252D6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153493-2SA1252D6-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1252D6-TB CAD Model

Description

ON Semiconductor 2SA1252D6-TB PNP Transistor

The ON Semiconductor 2SA1252D6-TB is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This compact and efficient component is ideal for switching and amplification purposes, offering reliable performance and consistency in operation.

Key Features:

  • Transistor Type: The 2SA1252D6-TB is a PNP type transistor, which means it is controlled by the flow of holes as its majority carriers. PNP transistors are typically used in positive ground circuits and are activated when the base is pulled low relative to the emitter.
  • High Current Capacity: This transistor is capable of handling a substantial collector current, making it suitable for driving larger loads in a circuit. This feature allows designers to use the transistor in power applications where higher current is a necessity.
  • Low Saturation Voltage: The device exhibits low saturation voltage, which enhances its efficiency by minimizing the voltage drop across the transistor when it is in the on-state. This characteristic is particularly beneficial in low voltage applications where power conservation is critical.
  • Fast Switching Speed: With its rapid switching capabilities, the 2SA1252D6-TB ensures quick response times in circuits that require fast transitions between on and off states. This makes it an excellent choice for high-frequency or pulse-width-modulated (PWM) applications.
  • Package: The transistor comes in a surface-mount package, specifically the D6-TB variant, which is designed for automated assembly processes and is well-suited for compact circuit board designs.

Applications:

The ON Semiconductor 2SA1252D6-TB is versatile and can be used in a wide range of applications, such as:

  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification
  • Switching regulators
  • DC-DC converters

With its robust construction and reliable performance, the 2SA1252D6-TB from ON Semiconductor is a suitable choice for designers looking to enhance the performance and efficiency of their electronic designs. Whether for industrial, commercial, or consumer applications, this PNP transistor is engineered to meet the demands of modern electronic circuits.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess