Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 11122-2SA1562-E
Ultra Librarian 3D Model Ultra Librarian 2SA1562-E CAD Model

Description

ON Semiconductor 2SA1562-E PNP Transistor

The ON Semiconductor 2SA1562-E is a high-quality PNP transistor that is designed to meet a wide range of requirements for various electronic applications. This versatile component is known for its reliable performance, making it an ideal choice for designers and engineers looking to enhance their circuit designs.

Key Features:

  • High Current Capacity: The 2SA1562-E is capable of handling high current loads, with a collector current (Ic) rating of up to 2A. This makes it suitable for power amplification and switching applications where higher current is a necessity.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)), this transistor minimizes power loss and improves efficiency in your circuit, which is crucial for battery-powered devices and power-sensitive applications.
  • High Power Dissipation: The device can dissipate power up to 900mW, allowing it to handle higher power applications without the risk of overheating, ensuring stable operation and longer life.
  • Complementary NPN Type Available: For applications requiring complementary transistor pairs, ON Semiconductor offers a complementary NPN type, providing designers with flexibility in their circuit designs.

Applications:

  • Audio Amplifiers: Its high current and power capabilities make it an excellent choice for driving audio output stages.
  • Power Management: The 2SA1562-E can be used in power supply circuits, voltage regulators, and DC-DC converters.
  • Signal Processing: Its fast switching speeds are ideal for signal modulation and processing tasks.
  • Motor Control: The transistor's robustness is suitable for controlling motors in various electronic devices.

The 2SA1562-E comes in a TO-92 package, which is widely used and easy to integrate into PCB designs. Its lead-free and RoHS-compliant construction makes it an environmentally friendly option that meets current international standards.

Whether you are working on consumer electronics, industrial machinery, or automotive applications, the ON Semiconductor 2SA1562-E PNP transistor offers the performance and reliability needed to build effective and efficient electronic solutions.

You May Also Be Interested in

STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
KEC
Lowest to $0.2832
ECAD model for KTA1664-Y
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0307
ECAD model for MMBT2222A-7
KEC
Need more? Email Us
ECAD model for KTA2014-O
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention