Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 430mV @ 100mA, 2A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 500mA, 2V
Power - Max 800 mW
Frequency - Transition 360MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number 2SA2039
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855069-2SA2039-E
Ultra Librarian 3D Model Ultra Librarian 2SA2039-E CAD Model

Description

ON Semiconductor 2SA2039-E PNP Transistor

The ON Semiconductor 2SA2039-E is a PNP bipolar junction transistor (BJT) designed for use in high-speed switching applications. This robust semiconductor device is a critical component in a variety of electronic circuits, offering high reliability and performance. The 2SA2039-E is especially well-suited for use in power management systems, signal processing, and other applications where efficient current control is needed.

Key Features

  • Voltage Ratings: The 2SA2039-E has a collector-base voltage (VCBO) of -20V, a collector-emitter voltage (VCEO) of -12V, and an emitter-base voltage (VEBO) of -5V, making it suitable for medium voltage applications.
  • Current Capacity: With a continuous collector current (IC) of -2A, it can handle significant current loads for its size, which is essential for power switching applications.
  • High-Speed Switching: The device features a high transition frequency (fT) of 100MHz, providing excellent performance in high-speed switching operations.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, which is beneficial for battery-powered devices.
  • Power Dissipation: The transistor can dissipate up to 1W of power, allowing it to handle moderate levels of power without overheating.
  • Package: Encased in a TO-92 package, the 2SA2039-E is compact and suitable for through-hole mounting, which is favorable for prototyping and manufacturing.

Applications

The 2SA2039-E PNP transistor is versatile and can be used in a wide range of electronic circuits. Common applications include:

  • Power supply circuits
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Signal amplification
  • Driver stages in hi-fi systems

ON Semiconductor's commitment to quality ensures that the 2SA2039-E transistor meets the stringent requirements of the electronics industry. Whether you are designing consumer electronics or industrial control systems, the 2SA2039-E provides the performance and reliability necessary for your applications.

You May Also Be Interested in

ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
ON Semiconductor
TRANSISTOR / Bipolar (BJT) Transistor
Lowest to $0.0980
ECAD model for 2SC2812-5-TB-E
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $1.7214
ECAD model for BDX53CG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0693 $58.8115
130+ $0.8773 $114.0490
200+ $0.8500 $170.0000
275+ $0.8225 $226.1875
355+ $0.7951 $282.2605
475+ $0.7129 $338.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,216 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention