EN
  • EN
  • DE
  • IT

2SA221

Part No 2SA221
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154279-2SA221
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA221 CAD Model

Description

ON Semiconductor 2SA221 Transistor Overview

The ON Semiconductor 2SA221 is a high-quality PNP transistor that is designed for use in a variety of electronic applications. This versatile component is known for its reliable performance and the ability to handle moderate power levels, making it a popular choice among engineers and electronics enthusiasts alike.

Key Features

  • Type: PNP Bipolar Transistor
  • Voltage Ratings: The 2SA221 is capable of withstanding collector-emitter voltages up to -50V, ensuring stable operation in circuits with moderate voltage requirements.
  • Current Handling: It can handle continuous collector currents up to -500mA, making it suitable for driving small loads or for use in signal processing applications.
  • Power Dissipation: With a power dissipation rating of 625mW, the 2SA221 can dissipate a moderate amount of heat generated during operation without the need for extensive cooling measures.
  • Gain Bandwidth Product (fT): The transistor offers a gain bandwidth product of 120MHz, providing good frequency response for a wide range of applications.

Applications

The 2SA221 transistor from ON Semiconductor is typically used in various applications such as:

  • Audio amplifiers and pre-amplifiers
  • Signal amplification circuits
  • Switching applications
  • Driver stages in power amplifiers
  • Linear amplification tasks

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA221 transistor is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. The device is also designed for long-term reliability, providing peace of mind for designers and manufacturers who incorporate it into their electronic products.

Compatibility and Packaging

The 2SA221 is offered in a TO-92 package, which is a widely used and easily mountable package style. This makes it compatible with a broad range of PCB layouts and easy to integrate into existing designs without the need for significant modifications.

In summary, the ON Semiconductor 2SA221 is a dependable and flexible PNP transistor that delivers consistent performance for a multitude of electronic applications. Its combination of voltage and current handling capabilities, along with its power dissipation and frequency response, make it an excellent choice for designers looking for a general-purpose transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3260 $53.0400
95+ $1.0880 $103.3600
145+ $1.0540 $152.8300
200+ $1.0200 $204.0000
255+ $0.9860 $251.4300
340+ $0.8840 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess