Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 197490-2SB1121S-TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1121S-TD CAD Model

Description

ON Semiconductor 2SB1121S-TD PNP Transistor

The ON Semiconductor 2SB1121S-TD is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor features a small flat lead SOT-89 package, making it suitable for surface mount technology (SMT) and ideal for compact circuit designs. The 2SB1121S-TD is known for its reliability and efficiency, which is essential for modern electronic devices.

With a collector-base voltage (VCBO) of -50V and a collector-emitter voltage (VCEO) of -50V, the 2SB1121S-TD is capable of handling moderate voltage applications. The collector current (IC) rating of -1A ensures that the transistor can drive a substantial amount of current, making it suitable for power switching applications. Additionally, the power dissipation (PD) of 1W allows for efficient operation without the risk of overheating, provided that proper heat sinking is in place.

The high gain bandwidth product (fT) of 120MHz makes the 2SB1121S-TD an excellent choice for amplification purposes in audio and RF circuits. The low saturation voltage (VCE(sat)) ensures that the transistor can switch on and off quickly, which is beneficial for high-speed switching applications. This feature also contributes to reduced power loss and improved energy efficiency.

The 2SB1121S-TD is designed to offer low leakage current and high-speed switching, making it an optimal choice for applications such as DC-DC converters, power management circuits, and general-purpose amplification. Its robustness and durability are backed by ON Semiconductor's commitment to quality, ensuring that this component can withstand the rigors of everyday use in commercial and industrial environments.

In summary, the ON Semiconductor 2SB1121S-TD PNP transistor is a compact and efficient solution for designers looking to incorporate a reliable switching or amplification component into their electronic designs. Whether for audio amplifiers, power supplies, or other general-purpose applications, this transistor offers the performance and dependability that modern electronics demand.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
ECAD model for MMBT6517LT3
ON Semiconductor
TRANS NPN 80V 10A TO-3P-3L
Need more? Email Us
ECAD model for NJW44H11G
ON Semiconductor
SMALL SIGNAL BIPOLAR TRANS PNP
Lowest to $0.3665
ECAD model for 2SA1016KG-AA
Diodes Incorporated
Need more? Email Us
ECAD model for ZTX653STOB
MACOM Technology Solutions
TRANS NPN 500V 3.5A TO204AA
Need more? Email Us
ECAD model for JANTXV2N5157
Diodes Incorporated
Need more? Email Us
ECAD model for FMMT459TC
Nexperia USA Inc.
TRANS PNP 32V 0.1A TO-236AB
Need more? Email Us
ECAD model for BCW61C,235
Nippon Electric Company, Limited
NPN SILICON TRANSISTOR
Need more? Email Us
ECAD model for 2SC945A-T-A
Innovisionsemi
TRANS NPN 80V 8A DPAK
Need more? Email Us
ECAD model for MJD44H11T5

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.3129 $90.9387
6+ $24.8721 $149.2326
9+ $24.0946 $216.8514
12+ $23.3184 $279.8208
15+ $22.5410 $338.1150
20+ $20.2086 $404.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention