Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Molex, LLC
Series Easy-On 52746
Package Tape & Reel
Product Status Active
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 8
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Actuator Material Polyphenylene Sulfide (PPS), Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color White
Actuator Color Brown
Mating Cycles 20
Base Product Number 052746
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 853305-0527460871
Ultra Librarian 3D Model Ultra Librarian 0527460871 CAD Model

Description

The 792114 is a FFC, FPC (Flat Flexible) Connector Assembly from Molex.

  • Series: Easy-On
  • Positions: 8
  • Pitch: 0.020" (0.50mm)
  • Features: Solder retention and zero insertion force (ZIF)
  • Termination: Solder
  • Contact Finish: Gold
  • Housing Material: Polyamide (PA46), nylon 4/6, glass filled
  • Actuator Material: Polyphenylene sulfide (PPS), glass filled
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Mounting: Surface mount, right angle
  • Temperature Range: -20°C to 85°C
  • Package: Tape & reel
  • Standard Package: 1,000 pieces
  • Locking Feature: Slide lock
  • Cable End Type: Straight, tapered
  • Housing Color: White
  • Actuator Color: Brown
  • Product Status: Active

You May Also Be Interested in

JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
ECAD model for 30FMN-BMT-A-TF(LF)(SN)
Panasonic
CONN FPC 8POS 0.5MM R/A
Lowest to $0.3661
ECAD model for AYF530865
Omron
CONN FPC TOP 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for XF2L-0625-1A
Molex, LLC
FFC / FPC Board Connector, Surface Mount, Receptacle, 22, Top, 1 mm
Lowest to $4.4201
ECAD model for 522072285
TE Connectivity
CONN FPC TOP 22POS 1MM R/A / 22 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $1.5562
ECAD model for 2-84953-2
Molex, LLC
0.5 FPC ZIF FOR SMT ASSY10C / Position Connector
Need more? Email Us
ECAD model for 52745-1096
AVX Corp/Kyocera Corp
CONN FFC FPC VERT 6POS 0.5MM SMD / 6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.5405
ECAD model for 046214606010846+
Molex, LLC
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Vertical, 3.90mm Height, 28 Circuits, Gold Plating
Need more? Email Us
ECAD model for 52559-2852
Cvilux USA
CONN FFC BOTTOM 12POS 0.5MM R/A / 12 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for CF25121D0R0-05-NH

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1090 $61.0900
23+ $5.0126 $115.2898
35+ $4.8560 $169.9600
48+ $4.6993 $225.5664
62+ $4.5427 $281.6474
83+ $4.0728 $338.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 10 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention