EN
  • EN
  • DE

CF25121D0R0-05-NH

Part No CF25121D0R0-05-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC BOTTOM 12POS 0.5MM R/A / 12 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Cvilux USA
Series CF25
Package Tape & Reel
Product Status Active
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 12
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.087" (2.20mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Actuator Material Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness -
Housing Color Natural
Actuator Color Black
Mating Cycles -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1362691-CF25121D0R0-05-NH
Ultra Librarian 3D Model Ultra Librarian CF25121D0R0-05-NH CAD Model

Description

The CF25121D0R0-05-NH FFC, FPC Connector Assembly is a high-quality electronic component manufactured by Cvilux USA.

  • Series: CF25
  • Cable Type: Flat Flexible Cable (FFC), Flat Flexible Printed Circuit (FPC)
  • Temperature Range: -40°C to 105°C
  • Features: Solder Retention, Zero Insertion Force (ZIF)
  • Mounting Type: Surface Mount
  • Mounting Direction: Right Angle
  • Current Rating: 0.5A
  • Voltage Rating: 50V

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess