EN
  • EN
  • DE

ADA4627-1ARZ-R7

Part No ADA4627-1ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 84V/µs
Gain Bandwidth Product 19 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 120 µV
Current - Supply 7mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4627
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4627-1ARZ-R7DKR,-2735-ADA4627-1ARZ-R7CT,ADA4627-1ARZ-R7-ND,ADA46271ARZR7,ADA4627-1ARZ-R7TR,ADA4627-1ARZ-R7CT
Standard Package 1,000
Win Source Part Number 994905-ADA4627-1ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4627-1ARZ-R7 CAD Model

Description

Analog Devices ADA4627-1ARZ-R7 Operational Amplifier

The ADA4627-1ARZ-R7 is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This op-amp stands out for its exceptional accuracy and low noise performance, making it an excellent choice for applications requiring the utmost in signal fidelity.

With its single-supply voltage operation ranging from 5V to 36V, and dual-supply voltages from ±2.5V to ±18V, the ADA4627-1ARZ-R7 offers designers flexibility in various circuit configurations. The device comes in a compact 8-lead SOIC package, designated by the "-R7" suffix, which is suitable for space-constrained applications without compromising performance.

Key features of the ADA4627-1ARZ-R7 include:

  • Low Offset Voltage: The op-amp boasts an ultra-low input offset voltage, which minimizes error in precision applications.
  • Low Noise: It exhibits low voltage noise density, making it ideal for audio applications and other sensitive instrumentation that require a clean signal.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling high-speed signals, ensuring quick response times in fast-changing environments.
  • Stable Over Temperature: The ADA4627-1ARZ-R7 maintains its performance characteristics across a wide temperature range, ensuring reliable operation in varying environmental conditions.

The ADA4627-1ARZ-R7 is well-suited for a range of applications, including:

  • Precision instrumentation
  • Active filters
  • Photodiode amplification
  • Audio processing
  • Data acquisition systems

Engineers and designers can rely on the ADA4627-1ARZ-R7 for its consistency, longevity, and robustness, which are hallmarks of Analog Devices' products. Whether used in professional-grade audio equipment, sensitive measurement devices, or high-speed data systems, this op-amp delivers superior performance that enhances the overall quality of electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5336 $50.1344
10+ $10.2840 $102.8400
16+ $9.9626 $159.4016
21+ $9.6412 $202.4652
27+ $9.3198 $251.6346
36+ $8.3557 $300.8052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,006 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess