EN
  • EN
  • DE

SLM601

Part No SLM601
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Optocouplers/Photocouplers
Description 10Mbit/s 10kV/us DC SOP-5-175mil
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1330107-SLM601
Package Tape & Reel (TR)
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 27ns, 7ns
Voltage - Forward (Vf) (Typ) 1.38V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Grade -
Operating Temperature -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SOP
Ultra Librarian 3D Model Ultra Librarian SLM601 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s 10kV/us DC SOP-5-175mil
Lowest to $0.4015
Toshiba Semiconductor and Storage
MOSFET Output Optocouplers 40V Photorelay USOP 4
Lowest to $6.4448
Toshiba Semiconductor and Storage
Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Lowest to $1.8958
AVAGO TECHNOLOGIES LIMITED
High Speed Optocouplers 1MBd 1Ch 16mA
Lowest to $4.1543
NEC
Lowest to $0.0523
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 VRMS 100 to 300
Need more? Email Us
Renesas Electronics America
Transistor Output Optocouplers OPTOCOUPLER 16-PIN SSOP
Lowest to $1.2684
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s DC SOP-8-2.54mm
Lowest to $0.3577
ShenZhen SlkorMicro Semicon Co. Ltd
1Mbit/s 1kV/us DC SOP-8-2.54mm
Lowest to $0.2151

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4015 $50.1875
305+ $0.3295 $100.4975
470+ $0.3192 $150.0240
650+ $0.3089 $200.7850
840+ $0.2986 $250.8240
1,125+ $0.2677 $301.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,277 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess