EN
  • EN
  • DE

6N137S

Part No 6N137S
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Optocouplers/Photocouplers
Description 10Mbit/s DC SOP-8-2.54mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1330106-6N137S
Package Cut Tape (CT)
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Input Type DC
Output Type Tri-State
Current - Output / Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 27ns, 7ns
Voltage - Forward (Vf) (Typ) 1.38V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Grade -
Operating Temperature -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD-S
Package Tube
Common Mode Transient Immunity (Min) 10kV/µs
Output Type Open Collector
Data Rate 15MBd
Rise / Fall Time (Typ) 22ns, 6.9ns
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 7V
Operating Temperature -40°C ~ 85°C
Supplier Device Package 8-SMD
Product Status Obsolete
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 10kV/µs (Typ)
Rise / Fall Time (Typ) 50ns, 12ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 50mA
Voltage - Supply 4.5 V ~ 5.5 V
Ultra Librarian 3D Model Ultra Librarian 6N137S CAD Model

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET Output Optocouplers 40V Photorelay USOP 4
Lowest to $6.4448
Renesas Electronics America
Transistor Output Optocouplers OPTOCOUPLER 16-PIN SSOP
Lowest to $1.2684
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s 10kV/us DC SOP-5-175mil
Lowest to $0.4015
NEC
Lowest to $0.0523
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 2500 Vrms 50mA
Lowest to $1.5321
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 VRMS 100 to 300
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254
AVAGO TECHNOLOGIES LIMITED
High Speed Optocouplers 1MBd 1Ch 16mA
Lowest to $4.1543
ShenZhen SlkorMicro Semicon Co. Ltd
1Mbit/s 1kV/us DC SOP-8-2.54mm
Lowest to $0.2151

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3577 $50.0780
345+ $0.2935 $101.2575
530+ $0.2843 $150.6790
730+ $0.2752 $200.8960
940+ $0.2660 $250.0400
1,260+ $0.2385 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess