EN
  • EN
  • DE

TFM252010G-1R0MTAA

Part No TFM252010G-1R0MTAA
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840169-TFM252010G-1R0MTAA
Ultra Librarian 3D Model Ultra Librarian TFM252010G-1R0MTAA CAD Model

Description

The TFM252010G-1R0MTAA is a thin-film metal power inductor manufactured by TDK Corporation. These inductors are characterized by their compact size, high efficiency, and excellent current handling capabilities, making them suitable for a variety of power management applications.

Applications:

  • DC-DC Converters: Used as output inductors in buck, boost, and buck-boost converters for filtering and energy storage.
  • Power Management Circuits: Employed in voltage regulators, load switches, and other power management circuits to improve efficiency and reduce noise.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for power management and filtering.
  • Wearable Electronics: Utilized in smartwatches, fitness trackers, and other wearable devices where compact size and high efficiency are crucial.
  • LED Lighting: Used in LED drivers for power filtering and current regulation.

Features:

  • Thin-Film Metal Construction: Offers high inductance, low DC resistance (DCR), and excellent current handling capability in a small size.
  • Compact Size: Designed for surface mount technology (SMT), enabling compact designs and efficient use of board space (2.5mm x 2.0mm x 1.0mm).
  • High Saturation Current: Provides stable inductance even at high current levels.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Improved Power Efficiency: Minimizes power losses and improves the efficiency of power management circuits.
  • Reduced Noise: Filters out unwanted noise and interference, resulting in a cleaner and more reliable power supply.
  • Compact Design: Allows for smaller and more efficient device designs.
  • Stable Performance: Provides consistent performance over a wide temperature range and current levels.
  • Extended Battery Life: Improves battery life in portable devices.

Additional Details:

The TFM252010G-1R0MTAA inductor has an inductance value of 1.0 μH (indicated by 1R0M), a specified tolerance (M usually indicates ±20%), a saturation current rating, and a DC resistance (DCR). Proper soldering techniques are essential to ensure reliable connections and prevent damage to the inductor. Consult the datasheet for detailed specifications, application guidelines, and soldering recommendations.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess