EN
  • EN
  • DE

TLP280(GB-TP,F)

Part No TLP280(GB-TP,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optocouplers/Photocouplers
Description Transistor Output Optocouplers 80V Photocoupler 2500 Vrms 50mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style SMD/SMT
Package / Case SOP-4
Number of Channels 1 Channel
Isolation Voltage 2500 Vrms
Output Type NPN Phototransistor
If - Forward Current 50 mA
Vf - Forward Voltage 1.3 V
Maximum Collector Emitter Voltage 80 V
Maximum Collector Current 50 mA
Maximum Collector Emitter Saturation Voltage 200 mV
Pd - Power Dissipation 200 mW
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 100 C
Series TLP280
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration 1 Channel
Height 1.9 mm
Length 2.6 mm
Width 4.4 mm
Brand Toshiba
Current Transfer Ratio 600 %
Product Type Transistor Output Optocouplers
Standard Pack Qty 2500
Subcategory Optocouplers
Ultra Librarian 3D Model Ultra Librarian TLP280(GB-TP,F) CAD Model

Description

The Toshiba Semiconductor and Storage Optoisolator is a Transistor, Photovoltaic Output device with a packaging of Tube and a mounting style of SMD/SMT.

  • Packaging: Tube
  • Mounting Style: SMD/SMT
  • Operating Temperature: -55°C ~ 100°C
  • Output Type: Transistor
  • Voltage - Forward (Vf) (Typ): 1.15V
  • Voltage - Isolation: 2500Vrms
  • Current Transfer Ratio (Min): 100% @ 5mA
  • Current Transfer Ratio (Max): 600% @ 5mA
  • Turn On / Turn Off Time (Typ): 3μs, 3μs
  • Popularity: Medium
  • Supply and Demand: Balance

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Speed Optocouplers
Lowest to $0.3184
AVAGO TECHNOLOGIES LIMITED
High Speed Optocouplers 1MBd 1Ch 16mA
Lowest to $4.1543
Toshiba Semiconductor and Storage
Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Lowest to $1.8958
Toshiba Semiconductor and Storage
MOSFET Output Optocouplers 40V Photorelay USOP 4
Lowest to $6.4448
ShenZhen SlkorMicro Semicon Co. Ltd
1Mbit/s 1kV/us DC SOP-8-2.54mm
Lowest to $0.2136
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 VRMS 100 to 300
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254
Toshiba Semiconductor and Storage
Transistor Output Optocouplers
Lowest to $0.3492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5321 $53.6235
80+ $1.2572 $100.5760
125+ $1.2179 $152.2375
170+ $1.1786 $200.3620
220+ $1.1393 $250.6460
295+ $1.0214 $301.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess