EN
  • EN
  • DE

CISCO CP-8861-K9 - Cisco IP Phone 8861

Part No CISCO CP-8861-K9 - Cisco IP Phone 8861
Manufacturer CISCO
Catalog Phones
Description Cisco IP Phone 8861
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387102-CISCO CP-8861-K9 - Cisco IP Phone 8861
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CP-8861-K9 - Cisco IP Phone 8861 CAD Model

Description

The Cisco IP Phone 8861 (CP-8861-K9) represents the pinnacle of Cisco’s IP phone portfolio, designed for corporate executives and managers who demand the best in voice communications. It features a large, high-resolution, 5-inch color display that presents information and call data crisply and clearly, enhancing productivity and user experience. Alongside standard voice communication, it supports up to five programmable lines, enabling efficient management of incoming and ongoing calls. The phone integrates Bluetooth and USB connectivity, allowing for hands-free conversations via Bluetooth headsets and direct mobile device charging. Wi-Fi connectivity is also a standout feature, providing the flexibility to position the phone anywhere within the wireless network range, untethered by ethernet cables. Enhanced acoustics offer superior sound quality, with wideband audio for lifelike conversations and noise cancellation technology to minimize background interruptions. Enhanced security protocols safeguard communications and data, maintaining confidentiality. The CP-8861-K9 also emphasizes energy efficiency, supporting EnergyWise protocols for reduced environmental impact. With its rich set of features, including programmable keys, one-touch access to key functions, and customizable user experiences, the Cisco 8861 is suited for those who seek unparalleled functionality and luxury in their professional communication tools.

You May Also Be Interested in

CISCO
Footstand kit for single 7914, 7915, or 7916
Need more? Email Us
CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us
CISCO
Cisco Unified IP Endpoint 9971, Charcoal, Standard Handset
Need more? Email Us
CISCO
Cisco Unified IP Phone 7911G
Need more? Email Us
CISCO
Cisco SPA112 2-Port Phone Adapter
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us
CISCO
Cisco IP Phone 8861
Need more? Email Us
CISCO
Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess