EN
  • EN
  • DE

CISCO CP-PWR-CORD-CE - Power Cord, Central Europe

Part No CISCO CP-PWR-CORD-CE - Power Cord, Central Europe
Manufacturer CISCO
Catalog Phones
Description Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387105-CISCO CP-PWR-CORD-CE - Power Cord, Central Europe
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CP-PWR-CORD-CE - Power Cord, Central Europe CAD Model

Description

The Cisco CP-PWR-CORD-CE is a dedicated power cord designed to meet the electrical standards for Central Europe. As an essential accessory for Cisco IP Phones and other Cisco networking equipment, this power cord ensures safe and reliable connectivity to the mains electricity supply. Styled with a standard length that accommodates most office and data center layouts, this product is engineered with durability in mind, sporting a robust cable that withstands regular use and bending. Its compatibility with a wide array of Cisco devices simplifies inventory management and procurement for businesses operating within the Central European region, adhering to the local plug and voltage specifications. The CP-PWR-CORD-CE represents Cisco’s commitment to providing comprehensive, regional solutions for their global customer base, ensuring devices are powered efficiently and safely regardless of geographic location. Its integration into Cisco equipment setups ensures seamless power provision, critical for maintaining uptime and reliability of communication networks. This power cord is an indispensable component for any organization deploying Cisco hardware in Central Europe, highlighting Cisco's attention to detail and support for international standards.

You May Also Be Interested in

CISCO
Cisco SPA112 2-Port Phone Adapter
Need more? Email Us
CISCO
Cisco IP Phone 8861
Need more? Email Us
CISCO
Cisco 7821
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us
CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us
CISCO
Footstand kit for single 7914, 7915, or 7916
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess