EN
  • EN
  • DE

CISCO AIR-CAP1552H-E-K9 - 802.11N Outdoor Mesh Access Point, Haz. Loc., E

Part No CISCO AIR-CAP1552H-E-K9 - 802.11N Outdoor Mesh Access Point, Haz. Loc., E
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 1552H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385221-CISCO AIR-CAP1552H-E-K9 - 802.11N Outdoor Mesh Access Point, Haz. Loc., E
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-CAP1552H-E-K9 - 802.11N Outdoor Mesh Access Point, Haz. Loc., E CAD Model

Description

The CISCO AIR-CAP1552H-E-K9 is an industrial-grade, 802.11n outdoor mesh access point, specifically designed to provide wireless connectivity in hazardous locations. Certified for use in potentially explosive environments, this device is built to ensure safety and reliability under the most challenging conditions. Its mesh networking capability allows for flexible deployment, enabling connectivity between devices without requiring direct line of sight. The AIR-CAP1552H-E-K9 is designed to deliver robust performance in extreme temperatures and conditions, making it ideal for oil and gas, manufacturing, and other sectors where safety and durability are paramount. With its E Reg Domain specification, it meets EU regulatory standards, offering a secure and compliant solution for critical networking needs in hazardous settings.

You May Also Be Interested in

HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
CISCO
Cisco Catalyst 9120AX Series
Need more? Email Us
HP
HPE Aruba AP-225 802.11AC Access Point
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Hewlett Packard Enterprise 425 Wireless Dual Radio 802.11n
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM460 Dual Radio 802.11n (WW)
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess