EN
  • EN
  • DE

TLP181(GB-TPL F)

Part No TLP181(GB-TPL F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optocouplers/Photocouplers
Description Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style SMD/SMT
Package / Case SOP-4
Number of Channels 1 Channel
Isolation Voltage 3750 Vrms
Output Type NPN Phototransistor
If - Forward Current 16 mA
Vf - Forward Voltage 1.3 V
Maximum Collector Emitter Voltage 80 V
Maximum Collector Current 10 mA
Maximum Collector Emitter Saturation Voltage 400 mV
Rise Time 2 us
Fall Time 3 us
Vr - Reverse Voltage 5 V
Pd - Power Dissipation 200 mW
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 110 C
Series TLP181
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 2.5 mm
Length 3.6 mm
Width 4.4 mm
Brand Toshiba
Collector-Emitter Breakdown Voltage 80 V
Current Transfer Ratio 600 %
Product Type Transistor Output Optocouplers
Standard Pack Qty 3000
Subcategory Optocouplers
Ultra Librarian 3D Model Ultra Librarian TLP181(GB-TPL F) CAD Model

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Speed Optocouplers
Lowest to $0.3184
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254
Toshiba Semiconductor and Storage
Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Lowest to $1.8958
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 VRMS 100 to 300
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor Output Optocouplers
Lowest to $0.3492
ShenZhen SlkorMicro Semicon Co. Ltd
1Mbit/s 1kV/us DC SOP-8-2.54mm
Lowest to $0.2151
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s DC SOP-8-2.54mm
Lowest to $0.3577
Renesas Electronics America
Transistor Output Optocouplers OPTOCOUPLER 16-PIN SSOP
Lowest to $1.2684
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 2500 Vrms 50mA
Lowest to $1.5321

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,920 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess