EN
  • EN
  • DE

TLP624(BV,F

Part No TLP624(BV,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Optocouplers/Photocouplers
Description Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Package / Case PDIP-4
Number of Channels 1 Channel
Isolation Voltage 5000 Vrms
Output Type NPN Phototransistor
If - Forward Current 60 mA
Vf - Forward Voltage 1.3 V
Maximum Collector Emitter Voltage 55 V
Maximum Collector Current 50 mA
Maximum Collector Emitter Saturation Voltage 400 mV
Vr - Reverse Voltage 5 V
Pd - Power Dissipation 250 mW
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 100 C
Series TLP624
Configuration 1 Channel
Height 3.65 mm
Length 4.58 mm
Width 6.4 mm
Brand Toshiba
Current Transfer Ratio 1200 %
Product Type Transistor Output Optocouplers
Standard Pack Qty 100
Subcategory Optocouplers
Ultra Librarian 3D Model Ultra Librarian TLP624(BV,F CAD Model

Description

The TLP624(BV,F is a general-purpose photocoupler from Toshiba Semiconductor and Storage, designed for electrical isolation in various applications. This device consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. The TLP624 provides a simple and effective way to isolate low-voltage control circuits from higher-voltage power circuits, offering a cost-effective solution for noise reduction and safety enhancement.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input and output modules from the central processing unit.
  • Microcomputer Interfaces: Provides isolation between microcontrollers and external devices.
  • Switch Mode Power Supplies (SMPS): Offers feedback isolation in SMPS circuits.
  • Industrial Equipment: Used for general-purpose isolation in various industrial control systems.
  • Telecommunications Equipment: Provides isolation in telecommunications interfaces.

Features

  • High Isolation Voltage: Provides electrical isolation between input and output circuits.
  • Compact Package: Available in a small outline package for space-saving designs.
  • CTR (Current Transfer Ratio): Specified current transfer ratio ensures reliable signal transfer.
  • Through-Hole Mounting: Designed for easy through-hole mounting on printed circuit boards.
  • Pb-Free: Compliant with RoHS regulations, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Electrical isolation prevents ground loops and reduces noise, improving system reliability.
  • Improved Safety: Provides electrical isolation, protecting users and equipment from high voltages.
  • Simplified Design: Reduces the need for complex level-shifting circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for electrical isolation.
  • Wide Range of Applications: Suitable for various applications requiring electrical isolation.

Additional Details

The TLP624(BV,F features a specified current transfer ratio (CTR). It operates from a low input current and provides a stable output current. The device is available in a through-hole package. It complies with industry safety standards, providing basic insulation. The isolation voltage is rated to withstand high-voltage transients. The operating temperature range is suitable for typical industrial environments.

You May Also Be Interested in

Renesas Electronics America
Transistor Output Optocouplers OPTOCOUPLER 16-PIN SSOP
Lowest to $1.2684
AVAGO TECHNOLOGIES LIMITED
High Speed Optocouplers 1MBd 1Ch 16mA
Lowest to $4.1543
Toshiba Semiconductor and Storage
Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Lowest to $1.8958
NEC
Lowest to $0.0523
Toshiba Semiconductor and Storage
MOSFET Output Optocouplers 40V Photorelay USOP 4
Lowest to $6.4448
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s DC SOP-8-2.54mm
Lowest to $0.3577
Toshiba Semiconductor and Storage
High Speed Optocouplers
Lowest to $0.3184
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8958 $51.1866
65+ $1.5555 $101.1075
100+ $1.5069 $150.6900
138+ $1.4583 $201.2454
178+ $1.4097 $250.9266
238+ $1.2639 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 27 pcs
Order Increment : 500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess