EN
  • EN
  • DE

6N136S

Part No 6N136S
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Optocouplers/Photocouplers
Description 1Mbit/s 1kV/us DC SOP-8-2.54mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1330105-6N136S
Package Bulk
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Min) 19% @ 16mA
Current Transfer Ratio (Max) 50% @ 16mA
Turn On / Turn Off Time (Typ) 450ns, 500ns
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 20V
Current - Output / Channel 8mA
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 25mA
Grade -
Operating Temperature -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Package Tube
Product Status Active
Voltage - Isolation 5000Vrms
Turn On / Turn Off Time (Typ) 100ns, 400ns
Voltage - Forward (Vf) (Typ) 1.4V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 6N136S CAD Model

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Speed Optocouplers
Lowest to $0.3184
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 Vrms 100 to 600
Lowest to $0.8254
Toshiba Semiconductor and Storage
Transistor Output Optocouplers TR LOW INPUT CTR=100% MIN
Lowest to $1.8958
Renesas Electronics America
Transistor Output Optocouplers OPTOCOUPLER 16-PIN SSOP
Lowest to $1.2684
Toshiba Semiconductor and Storage
Transistor Output Optocouplers 80V Photocoupler 3750 VRMS 100 to 300
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
High Speed Optocouplers 1MBd 1Ch 16mA
Lowest to $4.1543
Toshiba Semiconductor and Storage
MOSFET Output Optocouplers 40V Photorelay USOP 4
Lowest to $6.4448
NEC
Lowest to $0.0523
ShenZhen SlkorMicro Semicon Co. Ltd
10Mbit/s 10kV/us DC SOP-5-175mil
Lowest to $0.4015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2151 $50.5485
570+ $0.1765 $100.6050
880+ $0.1710 $150.4800
1,210+ $0.1655 $200.2550
1,565+ $0.1600 $250.4000
2,095+ $0.1434 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess