EN
  • EN
  • DE

AD8402ARZ1-REEL

Part No AD8402ARZ1-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG DUAL 1K 8BIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 1k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±33%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 125°C
Case / Package 14-SOIC
Win Source Part Number 116695-AD8402ARZ1-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8402ARZ1-REEL CAD Model

Description

Product Overview: AD8402ARZ1-REEL from Analog Devices Inc.

The AD8402ARZ1-REEL is a state-of-the-art digital potentiometer, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the AD8400 series, which features a single-channel, 1 kΩ digital potentiometer that delivers outstanding performance and reliability for a wide range of applications. It comes conveniently packaged in a tape and reel format, ideal for automated assembly processes.

Key Features

  • Resolution: The AD8402ARZ1-REEL offers an 8-bit resolution, providing 256 positions for precise control over the output.
  • Single Channel: This component is a single-channel digital potentiometer, making it suitable for individual signal chain adjustments.
  • End-to-End Resistance: It features a nominal resistance of 1 kΩ, which is ideal for a variety of low-voltage applications.
  • Supply Voltage: The device operates on a wide supply voltage range of 2.7V to 5.5V, accommodating various circuit designs.
  • Interface: It is equipped with a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing designs.
  • Package: The AD8402ARZ1-REEL comes in a compact SOIC-14 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, assuring performance in harsh environments.

Applications

The AD8402ARZ1-REEL is versatile and can be used across a broad spectrum of applications, including:

  • Adjustable power supplies
  • Portable equipment
  • Instrumentation
  • Gain and offset adjustment
  • Automotive electronics

With its precision and durability, the AD8402ARZ1-REEL is an excellent choice for designers looking for a reliable and flexible solution for their variable resistance needs. Whether for industrial, automotive, or consumer electronics, this digital potentiometer from Analog Devices Inc. is engineered to deliver top-notch performance in a compact, easy-to-use format.

Ordering Information

The AD8402ARZ1-REEL is available for order in tape and reel form to facilitate easy handling and manufacturing. For detailed specifications and ordering information, please refer to the Analog Devices Inc. official website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3474 $60.8636
33+ $3.5666 $117.6978
51+ $3.4558 $176.2458
70+ $3.3437 $234.0590
90+ $3.2328 $290.9520
120+ $2.8979 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess