EN
  • EN
  • DE

MM54HC390J/883C

Part No MM54HC390J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014953-MM54HC390J/883C
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54HC390J/883C CAD Model

Description

The MM54HC390J/883C is a High-Speed CMOS Dual 4-Stage Decade Counter manufactured by National Semiconductor (now Texas Instruments). The '/883C' suffix indicates that this part is compliant with military standard 883, meaning it is designed and tested to meet stringent requirements for performance and reliability in harsh environments.

Applications

  • Frequency Dividers: Dividing a high-frequency clock signal into lower frequencies.
  • Timers: Generating precise time intervals for various control applications.
  • Counters: Counting events or pulses in digital systems.
  • Digital Clocks: Implementing the counting and display functions in digital clocks.
  • Military and Aerospace Systems: Where high reliability and performance over a wide temperature range are required.

Features

  • Dual 4-Stage Decade Counters: Contains two independent 4-stage decade (BCD) counters in a single package.
  • High Speed: Operates at high clock frequencies due to the CMOS technology.
  • BCD Output: Provides a Binary Coded Decimal (BCD) output for each counter.
  • Reset Input: Allows resetting the counter to zero.
  • Clock Enable Input: Enables or disables the counting function.
  • Military Temperature Range: Operates over a wide temperature range, typically -55°C to +125°C.

Benefits

  • High Reliability: Meets stringent military standards for reliability and performance.
  • High Speed: Allows for high-frequency counting applications.
  • Versatility: Can be used in a wide range of counting and timing applications.
  • Space Saving: Dual counter in a single package saves board space.
  • Ease of Use: Standard logic functions make it easy to integrate into digital systems.

Additional Details

The MM54HC390J/883C has specific propagation delays, power consumption characteristics, and voltage operating range as defined in the datasheet. The 'J' suffix likely refers to the package type (Ceramic DIP). The device is typically used in conjunction with other digital logic circuits to implement more complex functions. The 883C compliance means that the device has undergone extensive testing and screening to ensure its reliability in harsh environments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess