The TC74HC4511AF is a high-speed CMOS BCD-to-7 Segment Latch/Decoder/Driver fabricated by Toshiba Semiconductor and Storage. This device accepts 4-bit binary coded decimal (BCD) input and converts it into signals to drive a 7-segment display. It features a latch function and can directly drive LED displays.
Applications
- Digital displays
- Instrumentation
- Panel meters
- Clock displays
- Counter displays
Features
- BCD-to-7 segment decoding
- Latch function for data storage
- High output drive capability for LED displays
- Wide operating voltage range: VCC = 2V to 6V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- Ripple blanking input
- Lamp test input
Benefits
- Simplifies the design of digital displays by providing direct BCD-to-7 segment conversion.
- Allows for data retention with the integrated latch function.
- Can directly drive LED displays without external drivers.
- Offers flexibility in power supply selection with its wide operating voltage range.
- Reduces power consumption in battery-powered and energy-efficient applications.
- Enables blanking of leading zeros with the ripple blanking input.
- Facilitates testing of the display with the lamp test input.
Additional Details
The TC74HC4511AF is a BCD-to-7 Segment Latch/Decoder/Driver. It comes in a surface mount package. The device is designed to operate over a wide temperature range and is RoHS compliant.