EN
  • EN
  • DE

FI168P245010-T

Part No FI168P245010-T
Manufacturer Taiyo Yuden
Catalog RF Diplexers
Description DIPLEXER WLAN 2.4GHZ / 4.9GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 2.4GHz to 2.5GHz / 4.9GHz to 5.85GHz
Low Band Attenuation (min / max dB) 15.00dB / -
High Band Attenuation (min / max dB) 20.00dB / -
Return Loss (Low Band / High Band) 9.5dB / 9.5dB
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 1038843-FI168P245010-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian FI168P245010-T CAD Model

Description

The FI168P245010-T from Taiyo Yuden is a surface mount filter designed for use in wireless communication systems.

  • Manufacturer: Taiyo Yuden
  • Mounting Type: Surface Mount
  • Frequency Range (Low Band): 2.4GHz to 2.5GHz
  • Frequency Range (High Band): 4.9GHz to 5.85GHz
  • Attenuation (Low Band): 15.00dB
  • Attenuation (High Band): 20.00dB
  • Return Loss (Low Band): 9.5dB
  • Return Loss (High Band): 9.5dB
  • Package: 0603
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
TDK Corporation
DIPLEXER 2.4GHZ, 5GHZ WLAN 1608
Lowest to $0.0763
Taiyo Yuden
DIPLEXER WLAN 2.4GHZ / 4.9GHZ
Lowest to $3.7872
Broadcom Limited
DUPLEXER FBAR UMTS BAND1 2.5X3MM
Lowest to $2.5098
TDK Corporation
DIPLEXER
Need more? Email Us
Taiyo Yuden
FILTER DIPLEXER 2.4/5GHZ W-LAN
Lowest to $0.4053
TDK Corporation
MULTILAYER TRIPLEXER FOR 1560-16
Lowest to $0.0736
Taiyo Yuden
RF DIPLEXER 720MHZ/770MHZ 9SMD
Lowest to $0.6379
Broadcom Limited
DUPLEXER FBAR MINI
Lowest to $2.6138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7872 $60.5952
38+ $3.1081 $118.1078
58+ $3.0111 $174.6438
80+ $2.9129 $233.0320
103+ $2.8159 $290.0377
138+ $2.5248 $348.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess