EN
  • EN
  • DE

XC9572XL-7VGG64I

Part No XC9572XL-7VGG64I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415671-XC9572XL-7VGG64I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9572XL-7VGG64I CAD Model

Description

The XC9572XL-7VGG64I is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx, part of the XC9500XL family. This CPLD is designed for various logic applications, offering a flexible and integrated solution. The '7' indicates a propagation delay of 7.5 ns, while 'VGG64' refers to a 64-pin VQFP (Very thin Quad Flat Pack) package. The 'I' indicates Industrial temperature range.

Applications

  • Industrial Control Systems: Implementing control logic in industrial equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Embedded Systems: Integration of logic functions within embedded applications.
  • Data Acquisition Systems: Handling data processing and control.
  • Telecommunications: Used in telecommunications equipment for various logic functions.

Features

  • 72 Macrocells: Offering significant programmable logic resources.
  • 1600 Usable Gates: Equivalent to 1600 discrete logic gates.
  • 7.5 ns Pin-to-Pin Logic Delay: Ensuring fast signal propagation.
  • Up to 52 User I/O Pins: Allowing for connectivity with external devices and systems.
  • Advanced Architecture: Providing enhanced routing and logic capabilities for efficient design.
  • In-System Programmability (ISP): Allowing for easy design modifications.
  • Low Power Consumption: Minimizing power requirements.
  • IEEE 1149.1 JTAG Boundary Scan Support: Simplifying board-level testing and debugging.

Benefits

  • Flexibility: Easily adapts to changing design requirements.
  • High Performance: Ensures fast operation in demanding applications.
  • Reduced Board Space: Integrates multiple logic functions.
  • Lower System Cost: Reduces component count and simplifies board design.
  • Faster Time-to-Market: Quick design cycles and easy programming accelerate development.
  • Simplified Design Process: Comprehensive development tools for design and simulation.
  • Improved Reliability: Fewer interconnections enhance overall system reliability.

Additional Details

The XC9572XL-7VGG64I operates at 3.3V. It features output enable control and programmable slew rate control for optimized signal integrity. It is programmed using Xilinx's ISE or Vivado development tools. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess