EN
  • EN
  • DE

MAX3711ETG+

Part No MAX3711ETG+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 24TQFN / Limiting Postamplifier IC Ethernet 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Ethernet
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX3711
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 75
Win Source Part Number 1319342-MAX3711ETG+
Ultra Librarian 3D Model Ultra Librarian MAX3711ETG+ CAD Model

Description

Product Overview: MAX3711ETG+ from Analog Devices Inc.

The MAX3711ETG+ is a high-performance, low-power, multi-rate limiting amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced IC is engineered to operate as a limiting amplifier for applications requiring data rates from 50Mbps to 11.3Gbps, making it an ideal choice for a variety of high-speed communication systems.

Encased in a compact 24-pin TQFN package, the MAX3711ETG+ offers a space-saving solution for dense circuit boards, while still delivering exceptional performance. The device features a differential input and output, which allows for the support of both single-ended and differential signals, providing designers with flexibility in system design.

One of the key attributes of the MAX3711ETG+ is its ability to maintain a constant output amplitude over a wide range of input signal amplitudes, thanks to its excellent input dynamic range. This characteristic ensures that the signal integrity is preserved even under varying conditions, which is critical for maintaining high-speed data transmission without errors.

The device also boasts a programmable loss-of-signal (LOS) detection feature, which provides an additional layer of reliability by enabling the system to respond to signal loss conditions promptly. This feature can be tailored to specific system requirements through external resistors, offering designers a customizable solution.

Power consumption is a crucial factor in modern electronic design, and the MAX3711ETG+ addresses this by offering a low-power operation mode. This ensures that systems can maintain high performance without incurring excessive power costs, making the device suitable for power-sensitive applications.

Finally, the MAX3711ETG+ is designed to be robust, with electrostatic discharge (ESD) protection built-in, ensuring the device's longevity and reliability in the field. Whether it's used in fiber optic modules, high-speed data communication equipment, or networking and storage systems, the MAX3711ETG+ from Analog Devices Inc. is engineered to meet the demands of high-speed signal processing applications.

In summary, the MAX3711ETG+ is a versatile, high-performance limiting amplifier that offers a blend of speed, power efficiency, and design flexibility, making it an excellent choice for a wide range of high-speed data communication challenges.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess