EN
  • EN
  • DE

TPX205950MT-7010A1

Part No TPX205950MT-7010A1
Manufacturer TDK Corporation
Catalog RF Diplexers
Description MULTILAYER TRIPLEXER FOR 1560-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 2.4GHz to 2.5GHz / 4.9GHz to 5.95GHz
Low Band Attenuation (min / max dB) 13.00dB / 23.00dB
High Band Attenuation (min / max dB) 5.00dB / 32.00dB
Mounting SMD (SMT)
Dimension 0805 (2012 Metric), 6 PC Pad
Win Source Part Number 380338-TPX205950MT-7010A1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPX205950MT-7010A1 CAD Model

Description

The TDK Corporation TPX205950MT-7010A1 is a bandpass filter manufactured by TDK Corporation.

  • Frequency Range: Wide
  • Band Type: Low and high bands
  • Insertion Loss: Low
  • Attenuation: High
  • Ease of Use: Easy
  • Package: Compact
  • Applications: RF/IF and RFID
  • Operating Environment: Harsh environments
  • Environmental Standards: Meets standards
  • Product Type: Green products

You May Also Be Interested in

TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.0569
Broadcom Limited
Lowest to $2.9383
Broadcom Limited
RF Duplexer 54dB at 1850.48MHz to 1909.52MHz 44dB at 1930.48MHz to 1989.52MHz 9-Pin SMD Bag
Lowest to $8.1520
Taiyo Yuden
DIPLEXER WLAN 2.4GHZ / 4.9GHZ
Lowest to $3.7872
Broadcom Limited
QUINTPLEXER FILTER MODULE
Lowest to $3.2479
Taiyo Yuden
RF DIPLEXER 720MHZ/770MHZ 9SMD
Lowest to $0.6379
Broadcom Limited
DUPLEXER FBAR UMTS BAND1 2.5X3MM
Lowest to $2.5098
TDK Corporation
DIPLEXER 2.4GHZ, 5GHZ WLAN 1608
Lowest to $0.0763
Broadcom Limited
Band 2 Duplexer
Lowest to $0.9252

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0736 $50.0480
1,660+ $0.0604 $100.2640
2,565+ $0.0585 $150.0525
3,535+ $0.0566 $200.0810
4,575+ $0.0547 $250.2525
6,110+ $0.0491 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,800 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess