EN
  • EN
  • DE

ADM8613Y232ACBZ-R7

Part No ADM8613Y232ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.32V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200ms Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.96x1.46)
Base Product Number ADM8613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM8613Y232ACBZ-R7TR,-2735-ADM8613Y232ACBZ-R7CT,ADM8613Y232ACBZ-R7CT,2156-ADM8613Y232ACBZ-R7-505,ADM8613Y232ACBZ-R7DKR
Standard Package 3,000
Win Source Part Number 1027430-ADM8613Y232ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM8613Y232ACBZ-R7 CAD Model

Description

ADM8613Y232ACBZ-R7 Microprocessor Supervisory Circuit

The ADM8613Y232ACBZ-R7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable safeguard against system failure due to out-of-tolerance power supply voltages.

Key Features

  • Voltage Monitoring: The ADM8613Y232ACBZ-R7 offers precise monitoring of the 2.32V power supply voltage, ensuring that the system operates within the specified voltage range for optimal performance.
  • Reset Output: It features an active-low reset output, which remains asserted until the supply voltage reaches a stable condition, providing a reliable startup for microprocessors and other digital systems.
  • Low Power Consumption: Designed for energy-efficient operations, this supervisory circuit consumes minimal power, making it an ideal choice for portable and battery-powered applications.
  • High Accuracy: Analog Devices Inc. guarantees high accuracy in voltage threshold detection, which is critical for maintaining system integrity and preventing data corruption.
  • Compact Package: The device comes in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), enabling space-saving design in modern electronic systems.

Applications

The ADM8613Y232ACBZ-R7 is versatile and can be used in a broad range of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Portable and battery-powered equipment
  • Industrial controllers
  • Embedded systems

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The ADM8613Y232ACBZ-R7 supervisory circuit is no exception, as it is built to meet the stringent standards that customers expect from Analog Devices. With its robust design and proven performance, this supervisory circuit is an excellent choice for designers looking to enhance system stability and reliability.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for further assistance with the ADM8613Y232ACBZ-R7.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8237 $54.7110
70+ $1.4964 $104.7480
105+ $1.4496 $152.2080
145+ $1.4029 $203.4205
185+ $1.3561 $250.8785
250+ $1.2158 $303.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess